EN
  • EN
  • DE

ADP3208CJCPZ

Part No ADP3208CJCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 7BIT IMVP6 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077694-ADP3208CJCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3208CJCPZ CAD Model

Description

ON Semiconductor ADP3208CJCPZ Product Overview

The ON Semiconductor ADP3208CJCPZ is a highly integrated, multi-phase synchronous buck controller designed to meet the rigorous power supply specifications of high-performance notebook computers. This advanced controller is engineered for managing CPU core power requirements in portable applications, offering precise voltage regulation and high efficiency, essential for extending battery life and ensuring stable system operation.

Key Features

  • Multi-Phase Power Control: The ADP3208CJCPZ utilizes a multi-phase architecture that reduces the amount of ripple current in both the input and output capacitors, lowering the number of components and the overall solution cost.
  • High-Efficiency Operation: With its integrated MOSFET drivers and optimized gate drive design, this controller achieves high efficiency, which is crucial for thermal management and battery life in portable systems.
  • Dynamic VID Technology: The device supports dynamic VID (Voltage Identification) technology, allowing for real-time voltage adjustments in response to CPU load changes, further optimizing power conservation and performance.
  • Active Current Balancing: The controller ensures even current distribution among the phases, which not only improves efficiency but also prolongs the life of the power delivery components.
  • Overvoltage Protection: The ADP3208CJCPZ is equipped with robust protection features, including overvoltage protection (OVP) to safeguard the system against excessive input voltage conditions.

Applications

The ADP3208CJCPZ is primarily used in the power regulation systems of notebook computers but is also suitable for other portable applications where efficient multi-phase power delivery is required. Its compact size and efficient design make it an ideal choice for space-constrained environments.

Package and Availability

ON Semiconductor offers the ADP3208CJCPZ in a 40-lead LFCSP (Lead Frame Chip Scale Package), which provides excellent thermal performance and occupies minimal space on the PCB. The product is available through ON Semiconductor's distribution channels, ensuring easy access for designers and manufacturers.

For detailed specifications, application notes, and further information, designers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0393 $60.1572
10+ $12.3400 $123.4000
15+ $11.9543 $179.3145
20+ $11.5685 $231.3700
26+ $11.1839 $290.7814
35+ $10.0266 $350.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess