EN
  • EN
  • DE

ADT7460ARQ

Part No ADT7460ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THRML/FAN CTRLR 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 136653-ADT7460ARQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7460ARQ CAD Model

Description

The ADT7460ARQ from ON Semiconductor is an advanced thermal monitoring and fan control integrated circuit designed to interface with a variety of computer processors, graphics chips, and other heat-generating components. This device is particularly suitable for applications where precise temperature monitoring and efficient cooling are critical to system performance and reliability.

Key Features:

  • Multiple Temperature Sensors: The ADT7460ARQ comes equipped with two on-chip temperature sensors and can monitor the temperature of up to three remote thermal diodes, providing comprehensive thermal data.
  • Programmable Fan Speed Control: With its built-in fan control algorithm, the ADT7460ARQ can manage fan speeds based on temperature readings, optimizing cooling efficiency and reducing acoustic noise.
  • Flexible Configuration: Users can configure the device through the I²C-compatible serial interface, allowing customization of temperature thresholds, fan speed profiles, and alarm settings.
  • Over-temperature Protection: The ADT7460ARQ features automatic over-temperature response, which can trigger an alarm or initiate a system shutdown to prevent damage due to excessive heat.

Applications:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial and Embedded Systems

Technical Specifications:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +120°C
  • Package: 16-lead QSOP
  • RoHS Compliant

The ADT7460ARQ stands out for its precision temperature monitoring and dynamic fan control capabilities, making it an essential component for thermal management in electronic systems. By integrating this IC, designers can ensure their systems operate within safe temperature ranges, thereby extending product lifespans and enhancing overall performance.

For detailed technical information, datasheets, and support resources, visit the ON Semiconductor website or contact their customer support for assistance with integrating the ADT7460ARQ into your design.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
Lowest to $23.4503
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess