EN
  • EN
  • DE

ADT7461ARMZ-2R

Part No ADT7461ARMZ-2R
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R / SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -55°C to 150°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions -40°C to 100°C
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 129382-ADT7461ARMZ-2R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADT7461ARMZ-2R
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7461ARMZ-2R CAD Model

Description

The ON Semiconductor ADT7461ARMZ-2R is a high-performance digital temperature sensor designed for precision thermal monitoring. This advanced sensor provides a digital output that corresponds to the temperature of the device and is ideal for a wide range of applications including personal computers, office electronics, and industrial systems where accurate temperature data is crucial for system performance and reliability.

Key Features

  • Dual Channel: The ADT7461ARMZ-2R features dual-channel temperature sensing, capable of monitoring both its own temperature and the temperature of a remote thermal diode.
  • Accuracy: It offers excellent accuracy with a ±1°C accuracy for on-die temperature and ±3°C for remote temperature sensing.
  • Programmable Resolution: The temperature-to-digital conversion resolution is programmable from 8 to 12 bits, allowing flexibility in the trade-off between conversion time and resolution.
  • Low Voltage Operation: The device operates from a 3.0V to 3.6V supply voltage, making it suitable for low voltage applications.
  • Serial Interface: It includes a 2-wire SMBus serial interface for easy integration into existing systems.
  • Programmable Alarm Outputs: Two programmable alarm outputs (OS and T_CRIT) can be used to implement system thermal management and protection.
  • Small Package: The sensor is available in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The ADT7461ARMZ-2R temperature sensor is versatile and can be used in various applications such as:

  • Desktop and Notebook Computers
  • Server and Telecom Equipment
  • Industrial and Medical Systems
  • Embedded Systems
  • Environmental Monitoring

Product Summary

ON Semiconductor's ADT7461ARMZ-2R is a robust and reliable digital temperature sensor that offers high accuracy and programmability for complex thermal management systems. The integration of dual-channel sensing with alarm outputs provides a comprehensive solution for temperature monitoring and control. Its small footprint and low power consumption make it an excellent choice for designers looking to incorporate temperature sensing into their applications without compromising on performance or space.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess