EN
  • EN
  • DE

ADT7473ARQZ-REEL

Part No ADT7473ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 009441-ADT7473ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ-REEL CAD Model

Description

ON Semiconductor ADT7473ARQZ-REEL Temperature Sensor and Fan Controller

The ADT7473ARQZ-REEL from ON Semiconductor is a versatile and efficient solution for thermal management in a wide range of electronic applications. This integrated circuit (IC) is designed to monitor and control the temperature and fan speed within systems such as personal computers, servers, and other embedded systems to ensure optimal performance and prevent overheating.

Key Features:

  • Temperature Monitoring: The ADT7473ARQZ-REEL is capable of monitoring the temperature of up to three remote sensor diodes and its own internal temperature. This allows for precise temperature measurements across different components within the system.
  • Fan Speed Control: Equipped with two fan speed control channels, this IC can manage the speed of up to two fans based on the temperature data it collects. This ensures that fans are only running as fast as necessary, reducing noise and power consumption.
  • Programmable PWM Outputs: The device features two programmable pulse-width modulation (PWM) outputs which allow for precise control over the fan speed.
  • I²C-Compatible Interface: For easy integration into most systems, the ADT7473ARQZ-REEL communicates via an I²C-compatible serial bus, providing flexibility in system design and the ability to work with a variety of microcontrollers.
  • Versatile Power Supply: It operates over a wide supply voltage range of 3.0V to 5.5V, making it suitable for various applications.

Applications:

  • Desktop and notebook computers
  • Servers and server farms
  • Telecommunication equipment
  • Embedded systems

The ADT7473ARQZ-REEL is provided in a compact 16-lead QSOP package and is part of the tape-and-reel service, making it ideal for high-volume production. Its small footprint and low power consumption make it a smart choice for space-constrained applications that require reliable thermal management.

With ON Semiconductor's commitment to quality and performance, the ADT7473ARQZ-REEL temperature sensor and fan controller is a highly reliable component that ensures your systems maintain their cool, even under the most demanding conditions.

You May Also Be Interested in

Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3233 $53.1728
37+ $2.7268 $100.8916
57+ $2.6416 $150.5712
79+ $2.5564 $201.9556
102+ $2.4712 $252.0624
136+ $2.2155 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess