EN
  • EN
  • DE

ADT7490ARQZ-REEL7

Part No ADT7490ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM MON FAN CTRLR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Fan Control, Temp Monitor -40°C ~ 125°C Internal and External Sensor SMBus Output 24-QSOP
Manufacturer ON Semiconductor
Series dBCool®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name ADT7490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911029-ADT7490ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7490ARQZ-REEL7 CAD Model

Description

ON Semiconductor ADT7490ARQZ-REEL7: Temperature Sensor and System Monitor

The ADT7490ARQZ-REEL7 is a sophisticated temperature sensor and system hardware monitor integrated circuit, designed and manufactured by ON Semiconductor. This product is part of ON Semiconductor's reputable portfolio of energy-efficient solutions, tailored to meet the demands of modern electronic systems. The ADT7490ARQZ-REEL7 is an essential component for system designers looking to ensure the reliability and performance of their applications through precise temperature monitoring and system control.

Key Features

  • Temperature Sensing: The device is capable of monitoring up to four temperature zones, including the ambient temperature and the internal die temperature. This feature ensures comprehensive thermal management for critical components within the system.
  • Multiple Sensor Inputs: It supports a variety of sensor inputs, such as thermistors and diodes, providing flexibility in system design.
  • System Monitoring: The ADT7490ARQZ-REEL7 offers extensive system monitoring capabilities, including voltage, fan speed, and other key parameters, helping to safeguard the system from potential issues like overheating or power instability.
  • SMBus Interface: The integration of an SMBus (System Management Bus) interface allows for seamless communication with the host controller, enabling easy access to the monitored data and control over the monitoring functions.
  • Programmable Settings: Users can program alarm thresholds and control fan speeds, providing a customizable approach to thermal management based on specific system requirements.

Applications

The ADT7490ARQZ-REEL7 is suitable for a wide range of applications, particularly where reliable temperature monitoring and system control are critical. These include:

  • Personal computers and servers
  • Embedded systems
  • Telecommunication equipment
  • Industrial control systems

Product Packaging

The device is provided in a 16-lead QSOP package, ensuring a compact footprint for space-constrained applications. It is also available in a tape and reel format (REEL7), facilitating efficient handling and placement during the manufacturing process.

With its comprehensive feature set and ON Semiconductor's commitment to quality, the ADT7490ARQZ-REEL7 stands as a reliable choice for designers who require precise temperature and system monitoring in their electronic products.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6346 $57.9612
54+ $2.1622 $116.7588
83+ $2.0940 $173.8020
114+ $2.0270 $231.0780
148+ $1.9589 $289.9172
198+ $1.7568 $347.8464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess