EN
  • EN
  • DE

AFGHL50T65SQDC

Part No AFGHL50T65SQDC
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V A / IGBT Field Stop 650 V 100 A 238 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 50A
Power - Max 238 W
Switching Energy 131µJ (on) , 96µJ (off)
Input Type Standard
Gate Charge 94 nC
Td (on/off) @ 25°C 17.6ns/94.4ns
Test Condition 400V, 12.5A, 4.7Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number AFGHL50
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339487-AFGHL50T65SQDC
Ultra Librarian 3D Model Ultra Librarian AFGHL50T65SQDC CAD Model

Description

Introducing the AFGHL50T65SQDC Silicon Carbide Power MOSFET

ON Semiconductor's AFGHL50T65SQDC is a state-of-the-art silicon carbide (SiC) power MOSFET designed to meet the demanding requirements of high-performance power electronics. This robust power device is a perfect choice for applications requiring high efficiency, fast switching, and exceptional thermal performance.

Key Features of AFGHL50T65SQDC

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 650V, this MOSFET can easily handle high voltage applications, providing reliable operation and enhanced power density.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 50 mΩ, which significantly reduces conduction losses and improves overall efficiency.
  • Fast Switching Capability: The AFGHL50T65SQDC is engineered for rapid switching, reducing switching losses and enabling high-frequency operation, which is critical for power supplies and converters.
  • High-Temperature Performance: Its robust silicon carbide construction allows for reliable operation at elevated temperatures, making it suitable for demanding environments.

Advanced Construction and Reliability

The AFGHL50T65SQDC MOSFET is built using ON Semiconductor's advanced SiC technology, which provides superior ruggedness and reliability compared to traditional silicon devices. This technology allows for smaller system sizes due to its high thermal conductivity and reduced cooling requirements.

Applications

Thanks to its impressive specifications, the AFGHL50T65SQDC is ideal for a wide range of applications, including:

  • Electric vehicle (EV) charging stations
  • Solar inverters and photovoltaic systems
  • Uninterruptible power supplies (UPS)
  • High-efficiency power conversion systems
  • Motor drives and induction heating

Environmental and Safety Compliance

ON Semiconductor is committed to environmental stewardship and the AFGHL50T65SQDC is designed to comply with various international safety and environmental standards. This commitment ensures that customers are not only getting a high-performance product but also one that aligns with global sustainability goals.

In conclusion, the AFGHL50T65SQDC from ON Semiconductor is an exceptional choice for designers looking for a high-voltage, high-performance, and reliable SiC power MOSFET. Its advanced features enable it to deliver superior performance in a wide array of power applications.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6269 $55.8807
7+ $15.2836 $106.9852
11+ $14.8060 $162.8660
14+ $14.3284 $200.5976
19+ $13.8508 $263.1652
25+ $12.4180 $310.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,625 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess