EN
  • EN
  • DE

BAV70DXV6T1G

Part No BAV70DXV6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Small Signal Switching 0.2A 6ns 6-Pin SOT-563 T/R / DIODE ARRAY GP 100V 200MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Diode Configuration 2 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 2.5μA @ 70V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 079519-BAV70DXV6T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BAV70DXV6
Introduction Date March 13, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAV70DXV6T1G CAD Model

Description

ON Semiconductor BAV70DXV6T1G Product Overview

The BAV70DXV6T1G is a high-performance, dual series switching diode manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is designed to meet the requirements of a wide range of electronic applications, offering fast switching speeds and low leakage current. It is commonly used in high-speed switching applications, including inverters, converters, and logic circuits.

Key Features

  • Low Forward Voltage Drop: The diode has a very low forward voltage drop, which results in lower power loss and higher efficiency during operation.
  • Fast Switching Speed: It provides quick transition from ON to OFF states, making it suitable for high-speed switching applications.
  • High Conductance: The BAV70DXV6T1G offers high conductance, which allows for improved signal integrity and reduced signal loss.
  • Dual Series Configuration: The dual diode configuration allows for common cathode or common anode connection, providing flexibility in circuit designs.
  • Small Package Size: Enclosed in a compact SOT-563 surface-mount package, it is ideal for use in space-constrained applications.
  • Pb-Free and RoHS Compliant: The product is lead-free and complies with the RoHS directive, making it environmentally friendly.
  • ESD Performance: It has built-in electrostatic discharge (ESD) protection, ensuring reliability in sensitive electronic equipment.

Applications

The BAV70DXV6T1G is suitable for a variety of applications, including:

  • High-speed signal switching
  • Logic level conversion
  • Clamping and protection circuits
  • Voltage multiplexing
  • General-purpose high-speed switching applications

Technical Specifications

With a continuous reverse voltage of 70V and a forward current of 200mA, the BAV70DXV6T1G is capable of handling moderate power levels. The device also features a fast reverse recovery time, which contributes to its high-speed performance. The operating temperature range of -55°C to +150°C ensures stability and functionality across various environmental conditions.

In summary, the ON Semiconductor BAV70DXV6T1G is a versatile and reliable component that is an excellent choice for designers looking for a high-speed switching solution in a small package footprint.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess