EN
  • EN
  • DE

BC847BPDW1T2G

Part No BC847BPDW1T2G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 45V 0.1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88/SC70-6/SOT-363
Family Name BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC847BPDW1T2GOSCT, BC847BPDW1T2GOSDKR, BC847BPDW1T2G-ND, BC847BPDW1T2GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912934-BC847BPDW1T2G
Ultra Librarian 3D Model Ultra Librarian BC847BPDW1T2G CAD Model

Description

ON Semiconductor BC847BPDW1T2G Bipolar Transistor

The BC847BPDW1T2G is a high-quality bipolar (BJT) transistor component manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed for general-purpose switching and amplification applications, offering a compact and efficient solution for electronic circuits.

Key Features

  • Transistor Type: NPN - Bipolar Junction Transistor (BJT)
  • Configuration: Dual Series
  • Package: SOT-363, SC-88, SC70-6
  • Collector-Emitter Voltage (Vceo): 45V
  • Collector-Base Voltage (Vcbo): 50V
  • Emitter-Base Voltage (Vebo): 5V
  • Collector Current (Ic): 100mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): 200 to 450 at 2mA, 5V
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

The BC847BPDW1T2G transistor is widely recognized for its consistent performance and reliability. It's housed in a small SOT-363 package, which is ideal for space-constrained applications. The dual series configuration allows for flexibility in circuit design, making it a versatile choice for a variety of electronic projects.

Applications

Thanks to its general-purpose nature, the BC847BPDW1T2G can be used in a wide range of applications, including:

  • Signal processing
  • Amplification circuits
  • Switching applications
  • Power management
  • Consumer electronics
  • Telecommunications
  • Computing systems

ON Semiconductor's commitment to quality ensures that each BC847BPDW1T2G transistor meets stringent standards for performance and durability. The device's RoHS compliance also means it meets environmental standards by avoiding the use of hazardous substances.

Whether you are designing a new circuit or seeking a replacement for an existing component, the BC847BPDW1T2G from ON Semiconductor offers a reliable and efficient solution that engineers and electronics enthusiasts can trust.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0890 $50.2850
1,370+ $0.0731 $100.1470
2,120+ $0.0708 $150.0960
2,920+ $0.0685 $200.0200
3,780+ $0.0662 $250.2360
5,055+ $0.0594 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess