EN
  • EN
  • DE

BD37610STU

Part No BD37610STU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 2A TO-126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 45 V 2 A - 25 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name BD376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863957-BD37610STU
Ultra Librarian 3D Model Ultra Librarian BD37610STU CAD Model

Description

ON Semiconductor BD37610STU Overview

The BD37610STU from ON Semiconductor is a high-performance audio processor designed to enhance the sound quality of car audio systems. This advanced audio processor integrates a range of features that contribute to an immersive and dynamic listening experience for users, making it an ideal choice for automotive entertainment systems.

Key Features

  • Sound Quality: The BD37610STU is engineered to deliver superior sound quality, thanks to its high-performance signal processing capabilities. It offers clear and detailed audio reproduction that can satisfy even the most discerning audiophiles.
  • Customizable Sound: With built-in equalizers and sound enhancement technologies, this processor allows for extensive customization of the audio output. Users can tailor the sound to their preferences or to compensate for the acoustics of their vehicle's interior.
  • Advanced Processing: Featuring advanced audio processing algorithms, the BD37610STU can manage complex audio signals with precision. This ensures a balanced and distortion-free sound experience across various music genres and audio sources.
  • Integration: The compact design of the BD37610STU makes it easy to integrate into existing car audio systems. It is compatible with a wide range of input sources and can work seamlessly with other components in the audio signal chain.
  • Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the BD37610STU is built to high-quality standards. It offers robust performance and durability, making it a reliable choice for automotive applications.

Applications

The BD37610STU is primarily used in automotive audio systems, where it provides both drivers and passengers with an enhanced audio experience. Its versatility also makes it suitable for other applications that require high-quality sound processing, such as in-vehicle infotainment systems and aftermarket car audio upgrades.

Conclusion

ON Semiconductor's BD37610STU is a sophisticated audio processor that offers a combination of sound quality, customization, and reliability. Its integration capabilities and advanced features make it a top choice for manufacturers and enthusiasts looking to elevate the audio experience in automotive settings. With the BD37610STU, listeners can enjoy a richer, more dynamic sound that truly complements the driving experience.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess