EN
  • EN
  • DE

BTA12-800CW3G

Part No BTA12-800CW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description SNUBBERLESS TRIAC, 800V, 12A, TO / TRIAC Standard 800 V 12 A Through Hole TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Active
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 105A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 264 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 864818-BTA12-800CW3G
Ultra Librarian 3D Model Ultra Librarian BTA12-800CW3G CAD Model

Description

ON Semiconductor BTA12-800CW3G Triac

The ON Semiconductor BTA12-800CW3G is a high-performance Triac designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching and controlling currents up to 12A, making it a suitable choice for moderate power applications. The BTA12-800CW3G is a member of ON Semiconductor's TRIAC family, well-regarded for their reliability and efficiency in managing AC power.

This Triac features a maximum repetitive off-state voltage (VDRM) of 800V, which allows it to handle high voltage applications with ease. It is particularly well-suited for use in motor control circuits, lighting circuits, and heating applications where precise control of AC power is required. The high voltage capability also provides a margin of safety for devices operating at lower voltages, ensuring longevity and stable performance.

The BTA12-800CW3G comes in a TO-220AB package, which is a standard through-hole mounting design. This package is widely used and recognized for its ease of installation and robustness. The TO-220AB package also provides excellent thermal performance, ensuring that the Triac operates within safe temperature ranges under typical load conditions.

This Triac is designed with a gate trigger voltage (VGT) of 1.3V, which means it can be easily triggered into conduction with a low voltage signal. This feature makes the BTA12-800CW3G compatible with a wide range of control circuits, including microcontroller-based systems, where control voltage levels are often limited.

ON Semiconductor ensures that the BTA12-800CW3G is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers and hobbyists alike. The device's gate sensitivity and high blocking voltage make it a versatile component for designing efficient and compact power control systems.

Overall, the BTA12-800CW3G from ON Semiconductor is a reliable and robust choice for anyone looking to control AC power in a precise and efficient manner. Its combination of high current handling, high voltage capability, and sensitive gate triggering makes it a versatile component suitable for a broad range of applications.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess