The ON Semiconductor BTA54HT1G is a high-quality bipolar junction transistor that offers exceptional performance for a wide range of electronic applications. This versatile NPN transistor is designed to provide efficient amplification and switching, making it an ideal choice for designers and engineers who require reliable and consistent performance.
Key Features
- High Current Gain Bandwidth Product: The BTA54HT1G boasts a high fT, ensuring ample bandwidth for amplification purposes in high-frequency applications.
- Low Saturation Voltage: This transistor offers a low VCE(sat), which means less power loss during operation and improved efficiency, especially useful in power-sensitive designs.
- Compact SOT-23 Package: Its small surface-mount package allows for a compact footprint on PCBs, making it suitable for space-constrained applications.
- RoHS Compliant: The BTA54HT1G is compliant with RoHS standards, ensuring that it meets environmental and safety requirements by avoiding the use of hazardous substances.
Applications
The ON Semiconductor BTA54HT1G is incredibly versatile and can be used in a variety of applications such as:
- Signal amplification in audio and video equipment
- Driver stages in hi-fi amplifiers and television circuits
- Switching operations in consumer electronics
- Power management in portable devices
- Control systems and sensors
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
50V
Collector-Base Voltage (VCBO)
80V
Emitter-Base Voltage (VEBO)
6V
Collector Current (IC)
100mA
DC Current Gain (hFE)
100 - 600
Power Dissipation (Pd)
225mW
With its robust performance and compact size, the ON Semiconductor BTA54HT1G is an excellent choice for any project requiring a high-performance NPN transistor. Its reliability and efficiency make it a staple component in the semiconductor industry.