EN
  • EN
  • DE

BUL147G

Part No BUL147G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1050090-BUL147G
Ultra Librarian 3D Model Ultra Librarian BUL147G CAD Model

Description

The BUL147G, crafted by the renowned ON Semiconductor, is a high-voltage, fast-switching NPN power transistor that is engineered to deliver exceptional performance in a wide array of applications. This transistor is particularly well-suited for high-speed switching applications due to its impressive speed and efficiency. The BUL147G is a testament to ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of the electronics industry.

With its high voltage capability of up to 400V, the BUL147G is designed to handle significant power levels, making it an ideal choice for power supply circuits, lighting systems, and other high-voltage applications. The device is also characterized by a collector current rating of up to 15A, which ensures that it can manage heavy loads without compromising performance.

The BUL147G boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency. This feature, combined with its fast-switching speed, enables the transistor to operate effectively in circuits where rapid switching and high efficiency are paramount. Moreover, the BUL147G is equipped with an integrated anti-saturation network, further enhancing its switching performance and reliability.

ON Semiconductor has also designed the BUL147G with thermal and electrical ruggedness in mind. The device is encapsulated in a TO-220 package, known for its excellent thermal properties, ensuring that the transistor remains stable and reliable even under high-temperature conditions. This robust package also facilitates easy mounting and heat sinking, which is critical for maintaining optimal performance and extending the lifespan of the component.

In summary, the BUL147G from ON Semiconductor is a robust and efficient high-voltage power transistor that offers fast-switching capabilities, high current handling, and low power dissipation. Its durability and performance make it an excellent choice for designers and engineers looking to create reliable and efficient electronic systems. With the BUL147G, ON Semiconductor continues to set the standard for power transistors in the industry.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess