EN
  • EN
  • DE

CAT24WC64J

Part No CAT24WC64J
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820173-CAT24WC64J
Ultra Librarian 3D Model Ultra Librarian CAT24WC64J CAD Model

Description

The CAT24WC64J is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This integrated circuit is designed to provide reliable data storage with a capacity of 64-Kb, organized as 8,192 words of 8 bits each. It utilizes the standard I2C interface for communication, making it a versatile choice for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: 64-Kb (8,192 x 8 bits)
  • Interface: I2C (2-wire serial interface), supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol
  • Supply Voltage: Operates from 2.5V to 5.5V, making it suitable for a wide range of applications including those that are battery-powered
  • Write Cycle Time: 5 ms write cycle time for both byte and page write operations, enabling efficient data management and storage
  • Page Write Buffer: 16-byte page write mode to minimize total write time per byte
  • Endurance: Capable of 1 million write cycles, ensuring data can be updated frequently over the product's lifespan
  • Data Retention: Guaranteed data retention for 100 years, offering long-term reliability of stored information
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it robust for use in harsh environments

Applications

The CAT24WC64J is an ideal solution for a variety of applications that require low-power and reliable non-volatile memory storage. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Portable Devices

With its robust feature set and ON Semiconductor's commitment to quality, the CAT24WC64J EEPROM is a smart choice for designers and engineers looking to incorporate a reliable storage solution into their electronic systems.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess