EN
  • EN
  • DE

CAT25256XE-T2

Part No CAT25256XE-T2
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description 256-Kb SPI Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 759080-CAT25256XE-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25256XE-T2 CAD Model

Description

The CAT25256XE-T2 is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from ON Semiconductor, a leader in energy-efficient innovations. This device is designed to provide reliable data storage and retrieval operations, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The CAT25256XE-T2 boasts a substantial memory capacity of 256 Kb, which is organized as 32,768 x 8 bits, allowing for ample storage for your configuration data, device parameters, or small application codes.
  • Interface: This EEPROM offers an SPI (Serial Peripheral Interface) that ensures high-speed data transfer and simple integration with most microcontrollers.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (typical), enabling quick data updates and reducing downtime for write operations.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, providing flexibility for use in various system-level power conditions.
  • Endurance: The CAT25256XE-T2 is rated for an impressive 1 million write cycle endurance, ensuring data integrity and reliability over the product's lifespan.
  • Data Retention: It offers a data retention period of over 100 years, providing a long-term storage solution for critical data.
  • Temperature Range: The device is operational across a wide temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The versatility of the CAT25256XE-T2 allows it to be utilized in various applications, including:

  • Consumer electronics such as smart appliances and wearable devices
  • Industrial control systems and automation equipment
  • Automotive systems where non-volatile memory is critical
  • Networking devices, including routers and switches
  • Medical devices requiring data logging or calibration storage

With its combination of high endurance, wide operating voltage range, and substantial data retention period, the CAT25256XE-T2 from ON Semiconductor is a reliable choice for designers who require an EEPROM that can withstand demanding conditions while providing consistent performance.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess