EN
  • EN
  • DE

CAT28F001G-12BT

Part No CAT28F001G-12BT
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.43x13.97)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 120ns
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number CAT28F001
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1349185-CAT28F001G-12BT
Ultra Librarian 3D Model Ultra Librarian CAT28F001G-12BT CAD Model

Description

ON Semiconductor CAT28F001G-12BT Flash Memory

The ON Semiconductor CAT28F001G-12BT is a high-performance 1-megabit Flash memory component that combines quality, reliability, and speed, making it an excellent choice for a wide range of applications in the electronics industry. This non-volatile memory chip is designed to deliver both the endurance and data retention needed for critical data storage. It operates at a 12ns access time, which allows for swift read operations, thus enhancing the performance of the systems it integrates with.

With an organized memory array of 128K x 8, the CAT28F001G-12BT provides a substantial amount of storage capacity for firmware, boot code, and program data storage. It is designed for easy integration into a variety of systems with its industry-standard JEDEC-approved pinout, which ensures compatibility with existing circuit designs and simplifies the design process for engineers.

The device features a single 5-volt power supply, which simplifies the power design in embedded applications. It also boasts a low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is paramount. The CAT28F001G-12BT supports sector erase and program operations, allowing for flexible data management and updates without the need to erase the entire chip, which can be time-consuming and inefficient.

For programming ease and protection, the device includes hardware and software data protection schemes. The hardware protection involves a write protect pin that prevents accidental data alteration, while the software data protection uses a series of algorithmic commands to safeguard against inadvertent programming. These features are crucial in maintaining the integrity of the data stored within the memory chip.

ON Semiconductor's commitment to quality is evident in the CAT28F001G-12BT Flash memory, as it is designed to endure at least 100,000 program/erase cycles and offers a data retention of a minimum of 100 years. This durability and reliability make it a trusted choice for applications that require long-term data storage without the need for frequent updates.

In conclusion, the CAT28F001G-12BT from ON Semiconductor is a robust, reliable, and efficient Flash memory solution that meets the needs of a broad spectrum of data storage applications. Its combination of speed, capacity, and protection features make it an ideal choice for designers looking to incorporate a dependable memory component into their electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess