EN
  • EN
  • DE

CAT3604HS4-TE13

Part No CAT3604HS4-TE13
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 30MA 16TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 30mA
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number CAT3604
Standard Package 807 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 89111-CAT3604HS4-TE13
Ultra Librarian 3D Model Ultra Librarian CAT3604HS4-TE13 CAD Model

Description

ON Semiconductor CAT3604HS4-TE13 Product Overview

The CAT3604HS4-TE13 from ON Semiconductor is a high-efficiency, quad-channel, constant-current LED driver designed to drive multiple LEDs with consistent brightness and extended battery life. This integrated circuit is an ideal solution for portable devices where power efficiency and compactness are of paramount importance.

Key Features

  • Quad-Channel Output: The device features four regulated current sinks, which can drive up to four LEDs independently, making it suitable for multi-LED applications.
  • High Efficiency: With an efficiency rate of up to 85%, this LED driver ensures minimal power loss, thus conserving battery life in portable applications.
  • Low Dropout Voltage: The CAT3604HS4-TE13 operates with a low dropout voltage, which allows for better performance even when the battery voltage drops, ensuring consistent LED brightness.
  • Adjustable Current: The LED current can be set from 1.5 mA to 20 mA per channel via an external resistor, providing design flexibility and control over the brightness levels.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the product.

Applications

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Backlighting for LCD Displays
  • Handheld Gaming Devices
  • LED Lighting Solutions

The CAT3604HS4-TE13 comes in a compact 16-pad TQFN 4x4mm package, which is ideal for space-constrained applications. Its low profile and small footprint make it an excellent choice for sleek, modern designs. With its ability to provide consistent, controlled current to multiple LEDs, the CAT3604HS4-TE13 enhances the visual experience in a variety of portable electronic devices.

ON Semiconductor's commitment to quality ensures that the CAT3604HS4-TE13 meets the stringent requirements of the most demanding applications. Whether you're designing a new handheld device or upgrading an existing product, the CAT3604HS4-TE13 offers a balance of efficiency, flexibility, and reliability, making it a top choice for your LED driving needs.

You May Also Be Interested in

Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6805 $57.8425
210+ $0.5585 $117.2850
325+ $0.5410 $175.8250
445+ $0.5236 $233.0020
575+ $0.5061 $291.0075
765+ $0.4538 $347.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess