EN
  • EN
  • DE

CAT524WI-T2

Part No CAT524WI-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGIT 4CH 8BIT BUF 14SOIC / Digital Potentiometer 24kOhm 256POS Non-Volatile 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 24k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 771200-CAT524WI-T2
Popularity Medium
Supply and Demand Status Balance
Family Name CAT524
Introduction Date June 13, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT524WI-T2 CAD Model

Description

The CAT524WI-T2 is a high-performance, digitally programmable potentiometer (DPP) from ON Semiconductor, designed to offer a versatile solution for a wide range of applications requiring precise resistance adjustments. This device is part of ON Semiconductor's portfolio of programmable resistors, offering the reliability and precision that modern electronic systems demand.

Key Features

  • Resistance Range: The CAT524WI-T2 offers a wide resistance range, making it suitable for various applications, including calibration, signal conditioning, and gain control.
  • Digital Interface: It features a user-friendly digital interface that allows for easy programming and adjustments. This interface supports I2C communication, enabling simple integration with microcontrollers and other digital systems.
  • Multiple Channels: This DPP comes with dual potentiometer channels, providing greater flexibility and allowing for simultaneous control of two separate resistance paths.
  • Non-Volatile Memory: The device includes non-volatile memory, ensuring that the resistance settings are retained even after power is removed, providing consistent performance across power cycles.
  • Low Temperature Coefficient: With a low temperature coefficient, the CAT524WI-T2 ensures stable resistance values over a range of operating temperatures, contributing to the overall stability and accuracy of the system it is used in.
  • Compact Package: Housed in a small form factor, it is ideal for space-constrained applications, without compromising on functionality or performance.

Applications

The CAT524WI-T2 is engineered for use in various applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Communication devices
  • Medical equipment

Conclusion

With its robust feature set, the CAT524WI-T2 from ON Semiconductor is an excellent choice for designers looking for a reliable, digitally programmable potentiometer. Its ease of use, precision, and stability make it an essential component for applications where accurate resistance control is critical. Whether for volume adjustments in audio systems, fine-tuning in sensors, or calibration in measurement devices, the CAT524WI-T2 delivers consistent performance that engineers can trust.

You May Also Be Interested in

Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess