EN
  • EN
  • DE

CAT5269YI-00-T2

Part No CAT5269YI-00-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 100K 256TAP 24TSSOP  /  Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 24-TSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5269
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSCAT5269YI-00-T2,2156-CAT5269YI-00-T2-OS
Standard Package 2,000
Win Source Part Number 1162075-CAT5269YI-00-T2
Ultra Librarian 3D Model Ultra Librarian CAT5269YI-00-T2 CAD Model

Description

ON Semiconductor CAT5269YI-00-T2 Digital Potentiometer

The CAT5269YI-00-T2 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile component is an ideal solution for applications requiring precise resistance adjustments through digital control. The CAT5269YI-00-T2 offers a dual potentiometer configuration with an I2C interface, providing designers with a compact, programmable solution for various analog circuits.

Key Features

  • Resistance Range: The device offers a wide resistance range, giving flexibility to designers for different applications.
  • Dual Channel: With two independently programmable potentiometers, it allows for simultaneous control of multiple parameters within a circuit.
  • I2C Interface: The I2C serial interface ensures easy and efficient communication with microcontrollers and other digital systems.
  • Nonvolatile Memory: Integrated nonvolatile memory enables the potentiometer to retain its programmed resistance values even after power-off, ensuring consistent performance across power cycles.
  • Compact Package: The device comes in a small TSSOP package, making it suitable for space-constrained applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements.

Applications

The CAT5269YI-00-T2 is highly versatile and can be used in a range of applications, including:

  • Adjustable power supplies
  • LED dimming and color control
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems for fine-tuning and calibration

Reliability and Quality

ON Semiconductor is committed to providing high-quality and reliable components. The CAT5269YI-00-T2 digital potentiometer is built to meet stringent industry standards, ensuring long-term reliability for critical applications.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the CAT5269YI-00-T2 from ON Semiconductor offers a robust and flexible solution for digitally controlled resistance adjustments.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess