EN
  • EN
  • DE

CAT5271ZI-50-GT3

Part No CAT5271ZI-50-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 50K 256TAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±100 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 117986-CAT5271ZI-50-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5271ZI-50-GT3 CAD Model

Description

ON Semiconductor CAT5271ZI-50-GT3 Digital Potentiometer

The CAT5271ZI-50-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device offers a compelling solution for applications that require adjustable resistance settings controlled through a digital interface. It is particularly well-suited for applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Digital Interface: The CAT5271ZI-50-GT3 features an I²C-compatible digital interface, providing easy integration with microcontrollers and other digital systems.
  • Resolution: This digital potentiometer offers a 256-position resolution, allowing for fine-tuning of resistance settings.
  • Resistance Range: With a 50 kΩ end-to-end resistance, this device provides a broad range of adjustment options, catering to various application requirements.
  • Non-Volatile Memory: The onboard non-volatile memory ensures that the last resistance setting is retained even after power is removed, enabling consistent performance across power cycles.
  • Low Temperature Coefficient: This component exhibits a low temperature coefficient, ensuring stable resistance values across a wide temperature range, enhancing system reliability.
  • Compact Package: The CAT5271ZI-50-GT3 is offered in a small 10-MSOP (Mini Small Outline Package), making it ideal for space-constrained applications.

Applications

The versatility of the CAT5271ZI-50-GT3 makes it an excellent choice for a variety of applications, including:

  • Automotive electronics where precision and reliability are paramount
  • Industrial control systems that demand robust performance
  • Consumer electronics where space is at a premium and digital control is required
  • Audio equipment for volume and tone control adjustments
  • Calibration systems to fine-tune or compensate for signal variations

ON Semiconductor's CAT5271ZI-50-GT3 is a testament to the company's commitment to providing innovative and reliable components that meet the evolving needs of modern electronic systems. Whether you are designing an intricate automotive sensor network or a sophisticated audio amplifier, this digital potentiometer is engineered to deliver precise control with the convenience of digital interfacing.

You May Also Be Interested in

Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess