EN
  • EN
  • DE

CAT6221-MGTD-GT3

Part No CAT6221-MGTD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO .3A 2.8/1.8V TSOT23-6  /  Linear Voltage Regulator IC Positive Fixed 2 Output 300mA TSOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Cut Tape (CT),
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V, 1.8V
Voltage Dropout (Max) 0.35V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 160 µA
PSRR 60dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number CAT6221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CAT6221MGTDGT3,CAT6221-MGTDG-T3-A0,CAT6221-MGTD-GT3CT,CAT6221-MGTD-GT3TR,CAT6221-MGTD-GT3DKR
Standard Package 3,000
Win Source Part Number 975684-CAT6221-MGTD-GT3
Ultra Librarian 3D Model Ultra Librarian CAT6221-MGTD-GT3 CAD Model

Description

ON Semiconductor CAT6221-MGTD-GT3 Voltage Supervisor IC

The CAT6221-MGTD-GT3 from ON Semiconductor is a precision voltage supervisor IC designed to ensure reliable operation of microprocessors and other logic systems. This component monitors the system voltage and maintains a reset signal to the host processor until the system voltage stabilizes within the acceptable range. It is a crucial component for applications that require high reliability and consistent performance.

Featuring a 2.93V threshold voltage and an active-low reset output, the CAT6221-MGTD-GT3 is adept at managing power-up, power-down, and brown-out conditions. The reset signal is maintained for a minimum of 140ms after the system voltage exceeds the threshold level, ensuring the system has sufficient time to stabilize before normal operation commences.

With its small 5-pin TSOT-23 package, the CAT6221-MGTD-GT3 is an ideal choice for space-constrained applications. Its low power consumption makes it suitable for battery-powered devices, while its wide operating temperature range of -40°C to +85°C ensures it can perform reliably in a variety of environmental conditions.

Key features of the CAT6221-MGTD-GT3 include:

  • Voltage Threshold: Precision monitoring at 2.93V threshold voltage.
  • Reset Time Delay: Ensures a minimum reset pulse width of 140ms.
  • Low Power Consumption: Ideal for battery-operated devices.
  • Operating Temperature: Reliable performance in a range from -40°C to +85°C.
  • Package Type: Available in a compact 5-pin TSOT-23 package.

Applications for the CAT6221-MGTD-GT3 are diverse and include:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

ON Semiconductor's commitment to quality ensures that the CAT6221-MGTD-GT3 voltage supervisor IC meets the stringent requirements of modern electronic systems. By integrating this component into your design, you can significantly enhance system reliability and prevent the potentially damaging effects of unstable or inadequate power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,544 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess