The ON Semiconductor CAT8900A125TBIT3 is a high-precision voltage reference component designed for applications requiring a stable and accurate voltage reference. This device is part of ON Semiconductor's precision voltage reference product line, known for their reliability and performance in various electronic systems.
Key Features
- Stable Output: The CAT8900A125TBIT3 offers a stable output voltage of 1.25V, making it suitable for precision applications.
- Low Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range.
- High Accuracy: With high initial accuracy, this voltage reference ensures precise voltage regulation for the most demanding applications.
- Wide Operating Range: The device operates over a broad range of current and can handle a wide range of operating temperatures, making it versatile for use in different environments.
- Low Dropout Voltage: The CAT8900A125TBIT3 features a low dropout voltage, which enhances its efficiency and allows operation with minimal input-output differential.
Applications
The CAT8900A125TBIT3 is ideally suited for a variety of applications that require high precision and stability. These include:
- Data acquisition systems
- Instrumentation
- Portable and battery-powered devices
- Automotive electronics
- Industrial control systems
Product Specifications
The CAT8900A125TBIT3 voltage reference comes in a compact package and with specifications that make it a robust choice for critical applications:
- Output Voltage: 1.25V
- Initial Accuracy: High precision
- Temperature Coefficient: Low
- Operating Current Range: Broad
- Operating Temperature Range: Wide
- Package Type: SOT-23
With its combination of stability, accuracy, and reliability, the ON Semiconductor CAT8900A125TBIT3 is an excellent choice for designers looking to ensure the integrity of their power management systems.