EN
  • EN
  • DE

CM1213A-02SR

Part No CM1213A-02SR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC SOT1434
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications Automotive
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 013175-CM1213A-02SR
Family Name CM1213A-02SR
Introduction Date October 10, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1213A-02SR CAD Model

Description

The CM1213A-02SR is an advanced ESD (Electrostatic Discharge) suppressor component designed by ON Semiconductor, a leader in semiconductor solutions. This suppressor is specifically engineered to protect sensitive electronic equipment from electrostatic discharge damage, which can occur during the manufacturing process or when devices are in use.

Key Features

  • ESD Protection: The CM1213A-02SR offers robust ESD protection for sensitive circuits, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand electrostatic discharges of up to ±15kV (air discharge) and ±8kV (contact discharge), providing a high level of security against sudden electrical surges.
  • Low Clamping Voltage: This device features a low clamping voltage, which ensures that the protected components are exposed to minimal stress during an ESD event.
  • Low Capacitance: With a low loading capacitance of typically 0.6pF, the CM1213A-02SR is suitable for high-speed applications without significantly affecting signal integrity.
  • Multi-Line Protection: The device is capable of protecting two lines (unidirectional) from ESD threats, making it an efficient solution for safeguarding multiple traces with a single component.
  • Small Package: Available in a space-saving SOT-23 package, the CM1213A-02SR is ideal for use in compact electronic assemblies where board space is at a premium.

Applications

The CM1213A-02SR is versatile and can be used in a wide range of applications. It is particularly suitable for protecting high-speed data lines, such as USB 2.0, HDMI, and Gigabit Ethernet ports. Additionally, it can be implemented in wireless communications, portable electronics, and computer peripherals, where ESD sensitivity is a concern.

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The CM1213A-02SR is manufactured with precision and undergoes rigorous testing to ensure it meets industry standards for reliability and performance. By choosing the CM1213A-02SR, designers can have confidence in the ESD protection of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess