ON Semiconductor CMPWR025S Product Overview
The ON Semiconductor CMPWR025S is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This regulator features a low dropout voltage, making it ideal for systems where voltage supply is limited, ensuring consistent performance even when the input voltage is close to the output voltage.
With an output current capability of up to 150 mA, the CMPWR025S can easily power small to medium-sized loads, making it a versatile choice for various electronic devices. Its fixed output voltage of 2.5V is precisely regulated to maintain a stable voltage for sensitive components, ensuring optimal operation of the connected load.
The device boasts excellent thermal performance and a robust design, allowing it to operate reliably over a wide temperature range. This feature is particularly important in applications that are exposed to challenging environmental conditions or that require consistent performance without overheating.
ON Semiconductor has equipped the CMPWR025S with several protective features to enhance the safety and longevity of the device and the system it serves. These include over-current protection, which safeguards the regulator and the load from damage due to excessive current flow, and thermal shutdown, which prevents the device from overheating by automatically turning off if the temperature exceeds a safe threshold.
The compact SOT-23 package of the CMPWR025S makes it an excellent choice for space-constrained applications. Its small footprint allows for integration into tight spaces without compromising performance. This component is ideal for portable devices, consumer electronics, and other applications where efficiency, reliability, and size are critical considerations.
In summary, the ON Semiconductor CMPWR025S is a reliable and efficient solution for a variety of power management needs. Its low dropout voltage, robust protective features, and compact design make it a valuable component for designers looking to optimize their power supply systems.