The CPH3338-T from ON Semiconductor is a high-performance, N-Channel MOSFET designed to deliver efficient power management and conversion for a diverse range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The CPH3338-T features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET enables high-frequency operation, reducing the size and cost of associated passive components.
- Enhanced Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high-temperature conditions, extending the lifespan of the product.
Applications
The versatile nature of the CPH3338-T allows it to be used in a wide array of applications, including but not limited to:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives
- Battery Management Systems
- Load Switches
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
50 A
Power Dissipation (P<sub>D)
2.5 W
R<sub>DS(on)
8.5 mΩ
Quality and Reliability
ON Semiconductor ensures that the CPH3338-T MOSFET meets the highest standards of quality and reliability. Each device is subjected to rigorous testing and quality control measures to guarantee performance in even the most demanding situations.
Environmental Compliance
Committed to environmental stewardship, ON Semiconductor ensures that the CPH3338-T complies with RoHS directives, making it a responsible choice for designers looking to create eco-friendly products.