EN
  • EN
  • DE

CPH3438-TL-E

Part No CPH3438-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 95796-CPH3438-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3438-TL-E CAD Model

Description

The CPH3438-TL-E is a state-of-the-art power MOSFET device from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This advanced semiconductor is specifically engineered to meet the demands of modern electronic circuits, providing outstanding performance in a compact form factor.

Key Features:

  • Low On-Resistance: The CPH3438-TL-E boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency. This feature is critical for applications requiring high current handling with minimal power dissipation.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET enables high-frequency operation, making it ideal for switch-mode power supplies and DC-DC converters.
  • Low Gate Charge: The device's low gate charge facilitates faster switching and reduced driving power, contributing to the efficiency of the overall system.
  • Robust Thermal Performance: With its excellent thermal characteristics, the CPH3438-TL-E is capable of operating at higher temperatures while maintaining performance, ensuring reliability in thermally challenging environments.

Applications:

The versatility of the CPH3438-TL-E allows it to be used across various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Computing Systems
  • Lighting Solutions
  • Renewable Energy Systems

Product Specifications:

The CPH3438-TL-E is housed in a compact CPH-3 package and features a drain-to-source voltage (V<sub>DS) of 30V, a continuous drain current (I<sub>D) of 15A, and a power dissipation (P<sub>D) of 1.25W. Its threshold voltage (V<sub>GS(th)) ranges from 1.0V to 2.5V, making it compatible with a variety of drive circuits.

Quality and Environmental Compliance:

ON Semiconductor is committed to environmental stewardship and quality. The CPH3438-TL-E is RoHS compliant and adheres to the highest industry standards for environmental safety and product quality, ensuring that it meets the requirements for eco-friendly electronic components.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess