The ON Semiconductor CPH3449-TL-E is a high-performance N-Channel MOSFET designed for a wide range of applications that require efficient power management. This compact and versatile component is built using advanced trench technology, which ensures low on-resistance and minimal power loss during operation, making it an ideal choice for energy-sensitive designs.
Key Features
- Low On-Resistance: The CPH3449-TL-E features extremely low on-resistance, which translates to less power dissipation and improved overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, offering improved performance for power supplies and converters.
- Low Threshold Voltage: The device operates at a low gate threshold voltage, making it compatible with low-voltage logic signals and easier to drive with a variety of control circuits.
- Surface-Mount Package: The CPH3449-TL-E comes in a compact CPH-3 package, which is designed for surface-mount technology, allowing for efficient use of PCB space and simplified assembly processes.
Applications
The versatility of the CPH3449-TL-E MOSFET makes it suitable for a broad range of applications, including:
- Power Management Circuits
- DC/DC Converters
- Motor Control Systems
- Switching Regulators
- LED Lighting Solutions
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
1.5W
Gate Threshold Voltage (V<sub>GS(th))
1.5V - 2.5V
R<sub>DS(on)
20mΩ (typical)
In summary, the ON Semiconductor CPH3449-TL-E N-Channel MOSFET is a powerful and efficient solution for designers looking to optimize their power management systems. With its low on-resistance, high-speed switching, and compact form factor, this MOSFET is a valuable addition to any application where power efficiency is paramount.