ON Semiconductor CPH5503-TL-E P-Channel MOSFET
The ON Semiconductor CPH5503-TL-E is a high-performance P-Channel MOSFET designed for power management applications across a wide range of electronic devices. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it a highly efficient solution for power switching and conversion in modern electronics.
Key Features
- Low On-Resistance: The CPH5503-TL-E boasts an ultra-low RDS(on) of just 28 mOhms at VGS = -10 V, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Power Dissipation: With a power dissipation of 2W, this MOSFET can handle significant power, making it suitable for demanding applications.
- High Current Capability: It supports a continuous drain current of -6 A, ensuring that it can manage high current operations with ease.
- Low Threshold Voltage: The device has a low threshold voltage of -1.0 V (min), which allows it to be driven by low-voltage control signals.
- Small Package Size: Packaged in a compact CPH-3 casing, the CPH5503-TL-E is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: This MOSFET is environmentally friendly, adhering to the latest regulations by being completely lead-free and RoHS compliant.
Applications
The versatility of the CPH5503-TL-E makes it suitable for a variety of applications, including:
- Power management for portable devices such as smartphones, tablets, and laptops
- DC/DC converters
- Load switches
- Battery management systems
- Reverse battery protection
With its high efficiency, low power consumption, and compact footprint, the ON Semiconductor CPH5503-TL-E P-Channel MOSFET is an excellent choice for designers looking to optimize their power management systems. Whether for consumer electronics, industrial automation, or automotive applications, this MOSFET delivers the performance and reliability expected from a leading semiconductor manufacturer like ON Semiconductor.