ON Semiconductor CPH5612-TL-E Product Overview
The CPH5612-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed for advanced electronic applications requiring efficient power management. This product is tailored to meet the rigorous demands of modern circuit designs, providing an optimal solution for switching and amplification tasks.
Key Features
- Low On-Resistance: The CPH5612-TL-E boasts a low on-resistance, which reduces power loss and improves overall efficiency, a crucial factor in battery-powered devices.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high-speed operations with ease, making it suitable for high-frequency circuits.
- P-Channel Device: As a P-Channel MOSFET, it allows for simpler drive circuitry in high-side switch configurations, which can be beneficial in certain design architectures.
- Compact Package: The device comes in a compact SOT-23 package, ensuring a minimal footprint on the PCB, which is essential for space-constrained applications.
- Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, offering the CPH5612-TL-E as a lead-free and RoHS-compliant product, ensuring it meets global environmental standards.
Applications
The versatility of the CPH5612-TL-E allows it to be integrated into a wide range of applications, including:
- Power Management Circuits
- Load Switches
- Battery-Powered Devices
- DC/DC Converters
- Motor Drives
- Portable Electronic Devices
Technical Specifications
The technical specifications of the CPH5612-TL-E include a drain-to-source voltage (Vdss) of -20V, a continuous drain current (Id) of -6A, and a power dissipation (Pd) of 1W. The device operates over a wide temperature range, making it reliable in various environmental conditions.
In conclusion, the CPH5612-TL-E from ON Semiconductor is a robust and reliable component that provides designers with a high-efficiency solution for their power management needs. Its combination of low on-resistance, high-speed switching, and a compact form factor make it an excellent choice for a multitude of electronic applications.