The CPH6702-TL from ON Semiconductor is a high-performance, P-Channel Trench MOSFET designed for a variety of applications that demand efficient power management and high-speed switching. This MOSFET is a reliable component for designers looking to optimize their power circuits in terms of both energy efficiency and space.
Key Features
- Low On-Resistance: The CPH6702-TL boasts an extremely low on-resistance, which translates to reduced power losses during operation, enhancing overall efficiency.
- High-Speed Switching: Engineered for quick response times, this MOSFET supports high-speed switching applications, making it suitable for modern, fast-paced electronic environments.
- P-Channel Device: As a P-Channel device, it enables simpler drive circuitry due to the positive gate drive, which can be beneficial in certain circuit configurations.
- Small Package Size: Housed in a compact CPH package, the CPH6702-TL is ideal for space-constrained applications without compromising on power and performance.
- Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with current RoHS directives, and is lead-free, making it suitable for use in a wide range of consumer electronics.
Applications
The versatility of the CPH6702-TL allows it to be used across various applications, including:
- Power Management Systems
- DC/DC Converters
- Load Switches
- Battery Management
- Motor Control Circuits
Technical Specifications
With a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -6A, the CPH6702-TL is capable of handling significant power. Its power dissipation (Pd) is rated at 1W, and it operates within a junction temperature range of -55°C to 150°C, ensuring stability and reliability across various temperature conditions.
Conclusion
ON Semiconductor's CPH6702-TL is a testament to the company's commitment to providing advanced power solutions that meet the needs of modern electronic designs. Its low on-resistance, high-speed switching capability, and compact form factor make it an excellent choice for designers looking to create efficient, reliable, and space-saving power management systems.