EN
  • EN
  • DE
  • IT

CS51031YDR8

Part No CS51031YDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.3V ~ 20V
Frequency - Switching 200kHz
Duty Cycle (Max) 83.3%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CS51031
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580560-CS51031YDR8
Ultra Librarian 3D Model Ultra Librarian CS51031YDR8 CAD Model

Description

The ON Semiconductor CS51031YDR8 is a state-of-the-art Pulse Width Modulation (PWM) controller designed for high-efficiency, high-speed power conversion applications. This versatile controller is well-suited for a variety of uses, including DC-DC converters, off-line power supplies, and other power conversion systems that require precise voltage or current regulation.

Key Features

  • High-Frequency Operation: The CS51031YDR8 can operate at frequencies up to 500 kHz, allowing for smaller passive components and a more compact overall design.
  • Low Start-Up Current: This PWM controller features a low start-up current of typically 50 µA, making it ideal for battery-operated and energy-efficient applications.
  • Current Mode Control: Provides fast transient response and excellent loop stability.
  • Automatic Feed Forward Compensation: Enhances performance by adjusting for variations in input voltage.
  • Trimmed Oscillator Discharge Current: Ensures consistent and reliable operation of the PWM circuit.
  • Under-Voltage Lockout (UVLO): Both for the start-up and running modes to ensure the controller only operates under safe conditions.

Product Specifications

The CS51031YDR8 PWM controller is available in an 8-SOIC package, providing a compact footprint for space-constrained applications. It offers a wide operating range with an input voltage capacity that makes it suitable for a variety of supply voltages. Its high-performance characteristics ensure efficient power management and conversion, reducing energy consumption and heat generation.

Applications

ON Semiconductor's CS51031YDR8 is a versatile component that can be utilized across a broad spectrum of applications. It is particularly effective in:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Computer Peripherals
  • Consumer Electronics

In conclusion, the CS51031YDR8 from ON Semiconductor is a robust and reliable PWM controller that offers high-frequency operation, energy efficiency, and precise control, making it an excellent choice for designers seeking to optimize their power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Lowest to $11.2411
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5535 $67.5165
45+ $2.9158 $131.2110
69+ $2.8248 $194.9112
95+ $2.7336 $259.6920
123+ $2.6425 $325.0275
164+ $2.3691 $388.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess