The CS5155HGDR16 is a cutting-edge power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for high-performance applications that require a robust and efficient power supply solution.
Key Features
- High Efficiency: The CS5155HGDR16 boasts an advanced design that ensures high efficiency in power conversion, which is crucial for reducing heat and improving system reliability.
- Voltage Regulation: It provides precise voltage regulation, which is essential for sensitive electronic components, ensuring they operate within their specified voltage ranges.
- Integrated Functions: This IC integrates multiple functions including control, output adjustment, and protection features, which simplifies the design and reduces the need for additional components.
- Thermal Management: With its excellent thermal performance, the CS5155HGDR16 is capable of maintaining optimal operating temperatures, even under high load conditions.
Applications
The versatility of the CS5155HGDR16 makes it suitable for a wide range of applications, including:
- Computing systems
- Networking equipment
- Telecommunications infrastructure
- Industrial control systems
- Automotive electronics
Technical Specifications
Parameter
Value
Package
16-Lead SOIC
Input Voltage
4.5V to 13.5V
Output Voltage
Adjustable
Switching Frequency
Up to 300 kHz
Operating Temperature
-40°C to +85°C
Conclusion
The CS5155HGDR16 from ON Semiconductor is an exceptional choice for designers looking for a high-efficiency, reliable power management solution. Its comprehensive feature set and robust design make it an ideal component for demanding applications where performance and durability are paramount.