EN
  • EN
  • DE

CS5165AGDWR16G

Part No CS5165AGDWR16G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK SYNC 5BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 8 V to 14 V
Number of Outputs 2
Output Voltage 1.34 V to 2.09 V, 2.14 V to 3.54 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 202911-CS5165AGDWR16G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5165AGDWR16G CAD Model

Description

The CS5165AGDWR16G is a high-performance, feature-rich integrated circuit from ON Semiconductor, designed to cater to a wide array of power management applications. This product is part of ON Semiconductor's esteemed portfolio of power supply control and management devices that are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • High Efficiency: The CS5165AGDWR16G is optimized for efficient power conversion, which is crucial for reducing heat generation and improving system reliability in a variety of applications.
  • Integrated Functions: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for power supply systems.
  • Robust Design: Built to withstand harsh conditions, the CS5165AGDWR16G is suitable for use in industrial and automotive environments where reliability is of utmost importance.
  • Versatility: Its flexible design allows it to be used in a range of voltage regulation scenarios, making it a versatile choice for designers.

Applications

The CS5165AGDWR16G is ideal for a variety of applications where efficient and reliable power management is required. These include:

  • Switching power supplies
  • DC-DC converters
  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment

Product Specifications

ON Semiconductor's CS5165AGDWR16G comes with a set of specifications that ensure its suitability for demanding power management tasks:

  • Package Type: SOP-16 (Small Outline Package)
  • Operating Temperature Range: Specified by the manufacturer, suitable for commercial and industrial temperature ranges.
  • RoHS Compliant: Adheres to the latest environmental standards, ensuring that it is free from hazardous substances.

In conclusion, the CS5165AGDWR16G from ON Semiconductor is a robust, efficient, and versatile integrated circuit that provides an optimal solution for a wide range of power management applications. Its integration of multiple functions, coupled with its high efficiency and reliability, makes it an excellent choice for designers looking to create sophisticated power supply systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3943 $59.8575
59+ $1.9647 $115.9173
92+ $1.9034 $175.1128
126+ $1.8411 $231.9786
163+ $1.7799 $290.1237
218+ $1.5962 $347.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess