EN
  • EN
  • DE

CS5165HGDWR16

Part No CS5165HGDWR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS5165
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580600-CS5165HGDWR16
Ultra Librarian 3D Model Ultra Librarian CS5165HGDWR16 CAD Model

Description

The CS5165HGDWR16 is a high-performance, integrated circuit solution from ON Semiconductor, designed to cater to the demanding needs of power supply management and regulation. This advanced product is geared towards providing efficient and reliable power conversion in a variety of applications, including computing systems, networking equipment, and industrial platforms.

Key Features

  • High-Efficiency Operation: The CS5165HGDWR16 is built to deliver optimal efficiency, which is crucial for minimizing heat generation and power loss in systems where energy conservation and thermal management are critical.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for use in various power systems with different voltage requirements.
  • Precision Voltage Regulation: It ensures precise voltage regulation, providing stable power to sensitive components, which is essential for maintaining the integrity and performance of electronic systems.
  • Integrated Protections: The product incorporates multiple protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.
  • Compact Package: ON Semiconductor has designed the CS5165HGDWR16 in a compact package, which allows for a smaller footprint on the PCB and easier integration into space-constrained designs.

Applications

The versatility and robustness of the CS5165HGDWR16 make it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • High-performance computing systems that require stable and efficient power delivery.
  • Networking hardware such as routers, switches, and modems where reliable power management is crucial for data integrity and uptime.
  • Industrial control systems where durability and continuous operation are necessary.

Conclusion

The CS5165HGDWR16 from ON Semiconductor represents a state-of-the-art solution for power regulation and management. With its high efficiency, wide input voltage range, precision regulation, and integrated protections, it stands out as a reliable component for any power-sensitive electronic system. Its compact design further enhances its appeal by enabling integration into various designs without compromising on performance. ON Semiconductor's commitment to quality and performance is evident in the CS5165HGDWR16, making it a top choice for designers and engineers.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,647 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess