EN
  • EN
  • DE

CS5172ED8

Part No CS5172ED8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.5A 8SOIC / 1.5 A 280 kHz/560 kHz Boost Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) -2.45V
Maximum Output Voltage -40V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 280kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series CS5172
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812999-CS5172ED8
Ultra Librarian 3D Model Ultra Librarian CS5172ED8 CAD Model

Description

ON Semiconductor CS5172ED8 Step-Down Voltage Regulator

The ON Semiconductor CS5172ED8 is a high-performance, integrated step-down voltage regulator designed for a wide array of applications requiring a regulated power supply. This versatile component is particularly suitable for portable devices, computing systems, and industrial equipment where efficiency and reliability are critical.

Key Features:

  • Output Voltage: The CS5172ED8 offers an adjustable output voltage, providing the flexibility to cater to various requirements. It can maintain a stable output even under varying input conditions and loads.
  • Switching Frequency: With a high switching frequency of up to 1.2 MHz, this regulator allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Efficiency: The device is optimized for high efficiency, which is crucial for battery-powered applications as it extends battery life and reduces heat generation.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Current Mode Operation: The CS5172ED8 utilizes current mode control for improved transient response and simplified loop compensation.

Package and Mounting:

The regulator comes in an 8-pin SOIC package, which is widely used and recognized in the industry for its ease of soldering and heat dissipation properties. This surface-mount package is suitable for automated assembly processes, making it a convenient choice for mass production.

Applications:

  • Portable Electronics
  • Networking Equipment
  • Computing Systems
  • Industrial Controls
  • Power Management Solutions

With its robust design and flexible features, the ON Semiconductor CS5172ED8 step-down voltage regulator is an excellent choice for designers looking to create compact, efficient, and reliable power supply circuits. Whether for new designs or upgrading existing applications, the CS5172ED8 provides the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2737 $59.1162
62+ $1.8657 $115.6734
96+ $1.8073 $173.5008
133+ $1.7491 $232.6303
171+ $1.6908 $289.1268
229+ $1.5158 $347.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess