EN
  • EN
  • DE

CS5303GDWR28

Part No CS5303GDWR28
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SOIC / Regulator Output DC-DC Controller IC 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CS5303
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 96895-CS5303GDWR28
Ultra Librarian 3D Model Ultra Librarian CS5303GDWR28 CAD Model

Description

ON Semiconductor CS5303GDWR28 - Triple Buck Controller

The CS5303GDWR28 is a high-performance triple buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management IC is specifically tailored for complex applications that require multiple power domains, such as computing systems, networking equipment, and industrial platforms.

Featuring three independent PWM controllers, the CS5303GDWR28 is capable of driving external MOSFETs to deliver clean and stable power to various subsystems. Each of the three channels can be adjusted independently, ensuring precise voltage regulation and enabling the user to optimize the power delivery for different loads. This flexibility makes it an ideal solution for systems with diverse power requirements.

The device operates over a wide input voltage range, accommodating various power sources, and supports a broad output voltage range, making it versatile for different applications. With its integrated soft-start feature, the CS5303GDWR28 ensures a smooth power-up sequence for sensitive electronic components, reducing the risk of damage due to inrush currents.

Efficiency is at the core of the CS5303GDWR28 design. Its advanced control scheme minimizes power loss and heat generation, leading to improved overall system performance and reliability. The controller also includes a range of protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the system under abnormal conditions.

The CS5303GDWR28 comes in a compact 28-pin SOIC-Wide package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a powerful solution for managing multiple power rails within a system.

In summary, ON Semiconductor's CS5303GDWR28 triple buck controller is a robust and versatile component that offers precise power management for demanding applications. Its independent control channels, wide input and output voltage ranges, and comprehensive protection features make it an essential part of any high-performance power supply design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess