EN
  • EN
  • DE

CS8141YDPSR7

Part No CS8141YDPSR7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A D2PAK / LDO Regulator Pos 5V 0.5A Automotive 8-Pin(7+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 1.5V @ 500mA
Output Current 500mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 771836-CS8141YDPSR7
Popularity Medium
Supply and Demand Status Balance
Family Name CS8141
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS8141YDPSR7 CAD Model

Description

ON Semiconductor CS8141YDPSR7: A Robust Linear Voltage Regulator

The CS8141YDPSR7 is a high-performance linear voltage regulator designed and manufactured by ON Semiconductor, a company renowned for its expertise in power management solutions. This component is specifically engineered to deliver stable and reliable voltage regulation, making it an ideal choice for a wide range of applications where consistent power supply is crucial.

Key Features:

  • Output Voltage: The CS8141YDPSR7 offers a fixed output voltage, ensuring a stable supply for sensitive electronic circuits.
  • Current Capacity: It is capable of providing a substantial amount of current, suitable for powering various devices.
  • Package: The device is housed in a robust package that ensures its durability and longevity, even under challenging conditions.
  • Thermal Protection: The regulator includes thermal protection features that prevent overheating, thus safeguarding the device and the system it powers.
  • Low Dropout Voltage: Its low dropout voltage allows it to continue regulating the output even when the input-to-output differential is minimal, making it highly efficient in battery-powered applications.

Applications:

The versatility of the CS8141YDPSR7 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power supplies for sensitive electronic equipment
  • Telecommunication infrastructure

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The CS8141YDPSR7 is built with this commitment in mind, ensuring that it not only meets but exceeds industry standards for reliability and performance. Whether it's for critical automotive applications or industrial systems, this voltage regulator is designed to perform consistently over time, providing peace of mind for manufacturers and end-users alike.

Conclusion:

In conclusion, the CS8141YDPSR7 from ON Semiconductor is a reliable and efficient solution for voltage regulation needs. Its robust design, coupled with advanced protection features, makes it an excellent choice for engineers looking for a voltage regulator that can withstand the rigors of demanding applications while maintaining a stable power supply.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess