EN
  • EN
  • DE

CS8371ET7G

Part No CS8371ET7G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 8V/5V 1A/250MA TO220  /  Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 8V, 5V
Voltage Dropout (Max) 1.5V @ 1A, 2.5V @ 250mA
Current - Output 1A, 250mA
Current - Quiescent (Iq) 7 mA
Current - Supply (Max) 30 mA
PSRR 90dB ~ 67dB (120Hz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-220-7
Supplier Device Package TO-220-7
Base Product Number CS8371
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CS8371ET7G-ON,ONSONSCS8371ET7G,CS8371ET7GOS
Standard Package 50
Win Source Part Number 1107785-CS8371ET7G
Ultra Librarian 3D Model Ultra Librarian CS8371ET7G CAD Model

Description

Introducing the CS8371ET7G Voltage Regulator from ON Semiconductor

The CS8371ET7G is a high-performance, fixed-frequency, current-mode controller integrated circuit (IC) designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to deliver a stable and reliable power supply in a wide range of electronic applications. Its robust design and advanced features make it an ideal choice for engineers looking to enhance system stability and extend the life of their products.

Key Features of the CS8371ET7G

  • Output Voltage: The CS8371ET7G provides a precise output voltage, ensuring consistent performance and compatibility with sensitive electronic components.
  • High Efficiency: This voltage regulator is designed for high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity of electronic systems.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device from overheating, thus ensuring safe operation under various conditions.
  • Low Standby Current: The device's low standby current minimizes power consumption when in idle mode, contributing to energy savings and longer battery life in portable applications.
  • Package Type: The CS8371ET7G is available in a compact surface-mount package, which allows for efficient use of board space in space-constrained applications.
  • Robust Design: Built to withstand harsh environments, this voltage regulator is highly durable and reliable, making it suitable for industrial and automotive applications.

Applications

The CS8371ET7G is versatile and can be used in a range of applications, including but not limited to:

  • Power supplies for embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Portable devices and battery-powered applications

ON Semiconductor's commitment to quality ensures that the CS8371ET7G voltage regulator meets the highest standards for performance and reliability. Whether you're developing consumer electronics, automotive systems, or industrial machinery, the CS8371ET7G is a smart choice for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess