EN
  • EN
  • DE

DM74S158N

Part No DM74S158N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC SELECTOR MUX QUAD 2-1 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S158
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252446-DM74S158N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S158N CAD Model

Description

ON Semiconductor DM74S158N Product Overview

The DM74S158N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device belongs to the category of multiplexers and is specifically a Quad 2-Line to 1-Line Data Selector/Multiplexer. It is engineered to provide efficient data selection to the desired output lines based on the user's inputs and selection lines.

Key Features

  • Quad Multiplexing Capability: The DM74S158N features four individual 2-line to 1-line multiplexers in a single package, allowing for versatile data routing and control.
  • Separate Output Enable Inputs: Each multiplexer has its own output enable input, which provides greater flexibility and control over the output states.
  • Standard Pin Configuration: This device comes in a standard 16-pin DIP (Dual In-line Package), making it compatible with breadboards and standard sockets for easy integration into various circuits.
  • High-Speed Operation: Designed for rapid switching, the DM74S158N is capable of handling high-speed data processing, making it suitable for high-performance applications.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is evident in the low power consumption of the DM74S158N, which is beneficial for power-sensitive designs.

Typical Applications

The DM74S158N is versatile and can be used in a wide range of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems and peripherals
  • Control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DM74S158N is no exception. It is manufactured with high-quality materials and tested to meet stringent industry standards for reliability and performance. Customers can trust the DM74S158N for their critical data selection and multiplexing needs in commercial and industrial environments.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheets and product guides provided by ON Semiconductor.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,824 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess