EN
  • EN
  • DE

DM74S175N

Part No DM74S175N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC FF D-TYPE SNGL 4BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 65MHz
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74S175
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252448-DM74S175N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S175N CAD Model

Description

ON Semiconductor DM74S175N Product Overview

The DM74S175N is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a quad flip-flop with complementary outputs and is designed to operate in a wide range of electronic applications that require high-speed and low-power consumption.

Key Features

  • Quad D-Type Flip-Flops: The DM74S175N contains four individual D-type flip-flops with direct clear and preset functions for each flip-flop.
  • Complementary Outputs: Each flip-flop has complementary outputs that provide both the normal and inverted data.
  • Edge-Triggered: Flip-flops are positive-edge triggered, ensuring that data is captured and held stable at the output following the rising edge of the clock signal.
  • Direct Clear and Preset Inputs: These inputs allow for immediate setting or resetting of the flip-flop, which is useful for initialization and synchronous operations.
  • Standard TTL Logic Levels: The device operates with standard TTL logic levels, making it compatible with a wide range of digital circuits.
  • Wide Operating Voltage Range: The DM74S175N can operate within a voltage range of 4.75V to 5.25V, suitable for typical 5V digital systems.
  • Power Dissipation: It features low power dissipation, making it an energy-efficient choice for modern electronic designs.
  • Industry Standard Package: The device is available in a standard 16-pin plastic DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards.

Applications

The DM74S175N is versatile and can be used in a variety of applications where reliable data storage or signal manipulation is required. Common applications include:

  • Data storage and transfer
  • Shift registers
  • Control systems
  • Counters and dividers
  • Memory address registers

With its robust design and ON Semiconductor's commitment to quality, the DM74S175N is an excellent choice for designers looking for a reliable and efficient flip-flop solution.

You May Also Be Interested in

Omron
Lowest to $1.0478
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess