EN
  • EN
  • DE

EC4301C-TL

Part No EC4301C-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 1.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 115690-EC4301C-TL
Ultra Librarian 3D Model Ultra Librarian EC4301C-TL CAD Model

Description

The EC4301C-TL from ON Semiconductor is a cutting-edge, high-performance integrated circuit designed for a variety of power management applications. This versatile component is engineered to deliver efficient power conversion, making it an ideal choice for designers looking to optimize energy usage in their electronic devices.

Key Features

  • High Efficiency: The EC4301C-TL is built to provide high efficiency, which is critical for reducing heat generation and improving the longevity of the product it is used in.
  • Low Power Consumption: This device is designed for low standby power consumption, ensuring minimal drain on power resources when the device is in idle mode.
  • Versatility: Suitable for a wide range of applications, the EC4301C-TL can be incorporated into numerous power management systems, including but not limited to, consumer electronics, automotive modules, and industrial controls.
  • Compact Size: The small footprint of the EC4301C-TL makes it an excellent choice for space-constrained applications, allowing designers to maintain compact and efficient layouts.

Applications

The EC4301C-TL is adept at managing power in a diverse array of electronic devices. Its applications span across:

  • Portable and battery-powered devices
  • Power supply modules
  • DC-DC converters
  • LED lighting systems
  • Automotive electronics
  • Smart home devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the EC4301C-TL is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance and a long operational life. The device is also supported by ON Semiconductor's comprehensive technical support, making integration and troubleshooting simpler for engineers.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental responsibility, the EC4301C-TL is produced with eco-friendly materials and processes. This commitment helps reduce the ecological footprint of electronic products and supports the development of sustainable technologies.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess