EN
  • EN
  • DE

ECH8661-TL-H

Part No ECH8661-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 7A/5.5A ECH8 / Trans MOSFET N/P-CH Si 30V 7A/5.5A Automotive 8-Pin ECH T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 7A, 5.5A
Rds On (Maximum) @ Id, Vgs 24 mOhm @ 3.5A, 10V
Gate Charge (Qg) (Maximum) @ Vgs 11.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 710pF @ 10V
Power - Max 1.5W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 8-SMD, Flat Lead
Manufacturer Package 8-ECH
Win Source Part Number 773645-ECH8661-TL-H
Popularity Medium
Supply and Demand Status Limited
Family Name ECH8661
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ECH8661-TL-H CAD Model

Description

The ECH8661-TL-H is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This device is designed to cater to a wide range of applications, offering a combination of low on-resistance and high switching speed, making it a suitable choice for power management tasks.

Key Features

  • Low On-Resistance: The ECH8661-TL-H features a low on-resistance, which minimizes conduction losses and improves overall efficiency, especially critical in power-sensitive applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency power switching applications, ensuring minimal energy waste during transitions.
  • Advanced Packaging: Housed in a compact, surface-mount package, the ECH8661-TL-H is designed for space-constrained applications, providing a high power density solution.
  • High Thermal Performance: The device boasts excellent thermal characteristics, allowing for stable operation even under high-temperature conditions.
  • Voltage Rating: It operates at a drain-source voltage of -30V, which is suitable for a variety of low to medium voltage applications.

Applications

The ECH8661-TL-H is versatile and can be used in various applications including:

  • Power Supply Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the ECH8661-TL-H is no exception. It is manufactured to meet stringent requirements, ensuring consistent performance and durability across a wide range of operating conditions.

Environmental Compliance

The ECH8661-TL-H complies with RoHS directives, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this product, customers can be assured they are selecting a component that meets current environmental standards.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3998 $55.9920
90+ $1.1485 $103.3650
135+ $1.1126 $150.2010
190+ $1.0768 $204.5920
245+ $1.0409 $255.0205
325+ $0.9332 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,031 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess