EN
  • EN
  • DE

ECH8667-TL-H

Part No ECH8667-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 5.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.5A
Maximum Rds On at Id,Vgs 39 mOhm @ 2.5A, 10V
Max Gate Charge 13nC @ 10V
Max Input Capacitance 600pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 104619-ECH8667-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8667-TL-H CAD Model

Description

Product Overview: ECH8667-TL-H

The ECH8667-TL-H is a cutting-edge power MOSFET brought to you by ON Semiconductor, a global leader in energy-efficient innovations. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, offering a combination of low on-state resistance and high switching speeds.

Key Features

  • Low On-Resistance: The ECH8667-TL-H boasts an ultra-low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power management applications.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET provides excellent performance in high-frequency circuits, contributing to reduced switching losses.
  • Advanced Trench Technology: Utilizing the latest trench technology, the ECH8667-TL-H achieves superior electrical characteristics and ensures robustness even under harsh conditions.
  • Low Threshold Voltage: The device features a low threshold voltage that enhances its driveability and allows for operation with lower gate drive voltages, further optimizing power usage.

Applications

The ECH8667-TL-H is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches
  • Power Management for Consumer Electronics

Product Specifications

The ECH8667-TL-H comes in a compact package and is characterized by the following specifications:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 50A
  • Power Dissipation (P<sub>D): 48W
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Operating Temperature Range: -55°C to 150°C

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The ECH8667-TL-H is no exception, undergoing rigorous testing to ensure it performs to specifications across a range of environmental conditions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess