EN
  • EN
  • DE

EMC3DXV5T1G

Part No EMC3DXV5T1G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS BRT NPN/PNP DL 50V SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage Rating 50V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 1036317-EMC3DXV5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC3DXV5T1G CAD Model

Description

ON Semiconductor EMC3DXV5T1G: A Robust ESD Protection Solution

The EMC3DXV5T1G from ON Semiconductor is a cutting-edge ESD protection device that is designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This device is an essential component for modern electronics, ensuring reliability and longevity by providing robust protection against the transient voltages that can occur during manufacturing, handling, and everyday use.

Key Features

  • Low Clamping Voltage: The EMC3DXV5T1G offers an extremely low clamping voltage, which is crucial for protecting modern integrated circuits that operate at low voltage levels.
  • Low Leakage Current: It exhibits minimal leakage current, ensuring that it does not significantly affect the power consumption of the protected device during normal operation.
  • Fast Response Time: With a quick response time to ESD strikes, this device can react almost instantaneously to transient voltage spikes, minimizing the risk of damage to the protected component.
  • Small Package Size: Housed in a compact SOD-323 package, the EMC3DXV5T1G is ideal for space-constrained applications where board real estate is at a premium.
  • Bidirectional Protection: It offers bidirectional protection, which means it can protect circuits from ESD pulses entering from either direction.

Applications

The EMC3DXV5T1G is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems including network devices and antennas
  • Consumer electronics like digital cameras, audio/video equipment, and gaming consoles
  • Industrial controls and automation systems
  • Medical devices that require stringent ESD safeguards

Reliability and Compliance

This ESD protection device adheres to stringent industry standards, including IEC61000-4-2, which specifies the test methods for evaluating the performance of ESD protective devices. The EMC3DXV5T1G's robust design ensures that it can withstand multiple ESD events without degradation, providing peace of mind for manufacturers and consumers alike.

In conclusion, the EMC3DXV5T1G from ON Semiconductor is a high-performance ESD protection solution that combines low clamping voltage, fast response time, and a small form factor. Its ability to integrate seamlessly into a variety of electronic systems makes it an indispensable component for protecting sensitive electronics from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Lowest to $0.8797
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess