EN
  • EN
  • DE

EMH1303-TL-E

Part No EMH1303-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 7A EMH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 7A (Ta)
Rds On (Max) @ Id, Vgs 23mOhm @ 6A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 1100 pF @ 6 V
Mounting Type Surface Mount
Supplier Device Package 8-EMH
Package / Case 8-SMD, Flat Lead
Base Product Number EMH1303
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 120893-EMH1303-TL-E
Ultra Librarian 3D Model Ultra Librarian EMH1303-TL-E CAD Model

Description

Product Overview: EMH1303-TL-E by ON Semiconductor

The EMH1303-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The EMH1303-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET offers quick response times, making it ideal for high-frequency power supplies and converters.
  • Low Gate Charge: With its low gate charge, the device requires minimal power to switch, further enhancing its efficiency and reducing overall power consumption.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for a compact footprint on PCBs, making it suitable for space-constrained designs.

Applications

The EMH1303-TL-E is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Battery Powered Devices
  • Motor Control Systems
  • Load Switching

Reliability and Performance

ON Semiconductor is committed to delivering high-quality products, and the EMH1303-TL-E is no exception. It is built to meet rigorous industry standards for reliability and performance, ensuring long-term stability and operation in a variety of conditions.

Environmental Compliance

The EMH1303-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

Ordering Information

For those interested in incorporating the EMH1303-TL-E into their designs, detailed datasheets, and ordering information are available on the ON Semiconductor website. Customers can rely on ON Semiconductor's global distribution network for timely product delivery and support.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2259 $66.1295
11+ $10.8524 $119.3764
17+ $10.5128 $178.7176
23+ $10.1744 $234.0112
30+ $9.8348 $295.0440
40+ $8.8173 $352.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess