EN
  • EN
  • DE

EMH1307-TL-H

Part No EMH1307-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 6.5A EMH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 13nC @ 4.5V
Max Input Capacitance 1100pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 26 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-EMH
Dimension 8-SMD, Flat Lead
Win Source Part Number 1036326-EMH1307-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian EMH1307-TL-H CAD Model

Description

The EMH1307-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, a leading company in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, offering reliability, efficiency, and high performance.

Key Features

  • High Efficiency: The EMH1307-TL-H is optimized for low power consumption, which makes it ideal for energy-sensitive applications.
  • Durability: Constructed using high-quality materials, this product ensures a long operational life and stability under various conditions.
  • Compact Size: Its small form factor enables it to fit into tight spaces, making it perfect for compact electronic designs.
  • Thermal Performance: Excellent thermal characteristics allow the EMH1307-TL-H to operate effectively even in high-temperature environments.

Applications

The versatility of the EMH1307-TL-H allows it to be used in a wide array of applications, including but not limited to:

  • Power management systems
  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control units
  • Consumer electronics

Technical Specifications

Parameter Value Package Leadless Mounting Type Surface Mount Operating Temperature -55°C to +150°C RoHS Compliant

Quality and Compliance

ON Semiconductor is committed to providing high-quality products that comply with global regulatory standards. The EMH1307-TL-H is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Ordering Information

For more information or to place an order for the EMH1307-TL-H, please contact ON Semiconductor or an authorized distributor. Ensure to reference the precise product code to guarantee the correct specification for your application needs.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2684 $59.0480
525+ $0.2203 $115.6575
815+ $0.2134 $173.9210
1,120+ $0.2065 $231.2800
1,450+ $0.1997 $289.5650
1,940+ $0.1790 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess