EN
  • EN
  • DE

FAN54013BUCX

Part No FAN54013BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (1.96x1.56)
Family Name FAN54013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN54013BUCXTR, FAN54013BUCXDKR, FAN54013BUCXCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918909-FAN54013BUCX
Ultra Librarian 3D Model Ultra Librarian FAN54013BUCX CAD Model

Description

ON Semiconductor FAN54013BUCX USB-Compatible Switching Charger

The FAN54013BUCX from ON Semiconductor is a highly integrated, USB-compatible, switching charger designed for portable and space-limited consumer applications such as smartphones, tablets, and other handheld devices. This advanced charging solution is capable of efficiently managing power from both USB and AC adapter sources, adapting seamlessly to the connected power supply.

Key Features

  • High Efficiency: The device employs a synchronous rectifier to achieve high-efficiency charging, which is essential for quickly charging modern devices while minimizing heat generation.
  • Flexible Power Source Compatibility: With the ability to accept inputs from both standard USB ports and AC wall adapters, the FAN54013BUCX offers versatility for users on the go.
  • Programmable Charging Parameters: It features programmable charging parameters, including pre-charge and fast-charge currents, charge termination, and battery regulation voltage, allowing for customization to suit specific battery chemistries and sizes.
  • Integrated Safety Features: The device includes a range of safety features such as over-voltage protection, over-current protection, thermal shutdown, and battery temperature monitoring to ensure safe and reliable operation.
  • Charge Status Indicators: An integrated charge status output signals to the system when the battery is in pre-charge, fast charge, or charge termination states, providing real-time feedback on the charging process.

Applications

The versatility and high performance of the FAN54013BUCX make it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • Handheld GPS units
  • Other USB-powered devices

Product Specifications

The FAN54013BUCX operates over a wide input voltage range and is packaged in a compact, lead-free 30-bump WLCSP (Wafer Level Chip Scale Package) that is RoHS compliant, making it an environmentally friendly option for device manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3390 $59.3250
420+ $0.2783 $116.8860
645+ $0.2695 $173.8275
890+ $0.2608 $232.1120
1,150+ $0.2522 $290.0300
1,535+ $0.2261 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess