EN
  • EN
  • DE

FAN6756AHLMX

Part No FAN6756AHLMX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description TAPE REEL/mWSaver PWM Controller, 80K/100KHz Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 100 kHz
Max Duty Cycle 82.5 %
Maximum Operating Temperature 105 °C
Max Supply Current 2 mA
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 5.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Output Current 100 µA
Output Voltage 14.5 V
RoHS Compliant
Switching Frequency 100 kHz
Weight 230.4 mg
Win Source Part Number 1013894-FAN6756AHLMX
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN6756AHLMX CAD Model

Description

Introducing the FAN6756AHLMX from ON Semiconductor

The FAN6756AHLMX is a highly integrated PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is specifically crafted to meet the rigorous demands of modern power supply applications. It features a compact size and is housed in a convenient SOIC-8 package, making it an ideal solution for space-constrained environments.

At the heart of the FAN6756AHLMX is an innovative mWSaver™ technology that significantly enhances the efficiency of power supplies, especially under light-load conditions. This technology ensures that devices consuming power can operate more efficiently, leading to energy savings and reduced heat generation. The controller is well-suited for a wide range of applications, including LCD monitors, LCD TVs, and other low-power electrical devices that require an efficient and reliable power supply solution.

The FAN6756AHLMX incorporates several key features that make it a standout product. It offers a green-mode function that helps to minimize standby power consumption. When the load is reduced, the controller automatically lowers the switching frequency, thereby reducing the overall power loss. Additionally, the built-in high-voltage startup circuit ensures a quick and smooth power-up sequence, which is vital for applications that demand rapid turn-on times.

Protection features are also at the forefront of the FAN6756AHLMX design. The controller includes various safeguards such as Over-Voltage Protection (OVP), Over-Load Protection (OLP), and Under-Voltage Lockout (UVLO). These features work together to protect both the power supply and the end device from potential damage caused by abnormal operating conditions.

The FAN6756AHLMX is also user-friendly when it comes to design implementation. Its internal frequency jitter helps to reduce EMI interference, a critical aspect for maintaining the integrity of electronic systems. The device's ability to support a wide operating frequency range allows for flexibility in designing power supplies that meet specific requirements.

As a product of ON Semiconductor, the FAN6756AHLMX is backed by a reputation for quality and reliability. It represents a smart choice for designers looking to create efficient, safe, and energy-conscious power supply solutions.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess