EN
  • EN
  • DE

FAN8811TMPX

Part No FAN8811TMPX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-MLP (4x4)
Family Name FAN8811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN8811TMPXDKR, FAN8811TMPXTR, FAN8811TMPXCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918940-FAN8811TMPX
Ultra Librarian 3D Model Ultra Librarian FAN8811TMPX CAD Model

Description

ON Semiconductor FAN8811TMPX

The ON Semiconductor FAN8811TMPX is a highly efficient, integrated critical conduction mode (CrCM) PFC (Power Factor Correction) controller designed for use in various power supply applications. This advanced IC is engineered to deliver optimal performance in power circuits, ensuring that electrical power is utilized effectively and efficiently, which is crucial in modern electrical systems.

With its advanced features, the FAN8811TMPX helps in reducing harmonic distortion in the power line, thereby improving the power factor and overall quality of power delivered to the load. This function is vital in applications that demand high power factor and efficiency, such as in LED lighting, AC-DC adapters, and power supplies for flat-panel displays and televisions.

The device operates by modulating the duty cycle of a boost converter in a manner that shapes the input current waveform to be in phase with the input voltage. This technique minimizes the reactive power and ensures that the apparent and real power are closely aligned, which is essential for energy-saving and reducing stress on the electrical infrastructure.

Key features of the FAN8811TMPX include:

  • CrCM PFC controller for high efficiency and low THD (Total Harmonic Distortion).
  • Integrated high-voltage startup circuit, which reduces power loss during the startup phase.
  • Over-voltage protection (OVP), under-voltage lockout (UVLO), and brown-out protection, ensuring the safe operation of the controller under various conditions.
  • Over-current protection (OCP) and open-loop protection to safeguard the system from potential damage.
  • Soft-start function to minimize inrush current during startup, enhancing the longevity of the device.

The FAN8811TMPX is available in a compact 8-pin SOP package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for designers looking to improve power efficiency and meet regulatory standards for power quality.

By incorporating the FAN8811TMPX into your power supply design, you can expect a reduction in power consumption, improved power quality, and a more reliable and durable system, all of which contribute to a greener and more energy-efficient electronic environment.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8887 $56.6610
65+ $1.5497 $100.7305
100+ $1.5013 $150.1300
140+ $1.4529 $203.4060
180+ $1.4044 $252.7920
240+ $1.2592 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess