EN
  • EN
  • DE

FCH067N65S3-F155

Part No FCH067N65S3-F155
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 44A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series SuperFET® III
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 67mOhm @ 22A, 10V
Vgs(th) (Max) @ Id 4.5V @ 4.4mA
Gate Charge (Qg) (Max) @ Vgs 78 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 3090 pF @ 400 V
Power Dissipation (Max) 312W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number FCH067
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 918960-FCH067N65S3-F155
Ultra Librarian 3D Model Ultra Librarian FCH067N65S3-F155 CAD Model

Description

Introducing the FCH067N65S3-F155 from ON Semiconductor

ON Semiconductor proudly presents the FCH067N65S3-F155, a state-of-the-art power MOSFET designed to meet the rigorous demands of today's high-efficiency power conversion applications. This cutting-edge component combines superior performance with ON Semiconductor's commitment to quality, ensuring reliability and efficiency for a wide range of power supply solutions.

Optimized Power Conversion

The FCH067N65S3-F155 is engineered to optimize power conversion in various applications. It features a low on-resistance (R<sub>DS(on)) of just 67 mΩ, which minimizes conduction losses and improves overall system efficiency. This MOSFET is ideal for high-performance computing, telecom power supplies, and industrial power systems where efficiency is paramount.

High-Temperature Operation

Designed to withstand extreme conditions, the FCH067N65S3-F155 operates effectively at high temperatures, ensuring reliability and longevity in harsh environments. Its maximum junction temperature of 150°C enables it to perform consistently even under thermal stress, making it perfect for applications that experience elevated temperatures.

Robust and Durable

The robustness of the FCH067N65S3-F155 is unmatched, with a 650V rating that provides a comfortable margin for high-voltage applications. This MOSFET is built to endure the toughest conditions, offering protection against unexpected voltage spikes and surges that can occur in industrial settings.

Low Gate Charge and Capacitance

With a low total gate charge (Q<sub>g) and reduced output capacitance (C<sub>oss), the FCH067N65S3-F155 enables fast switching speeds, which is essential for reducing switching losses in power conversion circuits. This feature is particularly beneficial in applications such as power inverters and DC-DC converters where fast switching is crucial to maintain efficiency.

Environmentally Friendly

ON Semiconductor is dedicated to environmental stewardship, and the FCH067N65S3-F155 is no exception. It complies with RoHS regulations, ensuring that it is free from harmful substances and is environmentally friendly. This commitment to sustainability makes it an ideal choice for companies looking to create greener products.

In summary, the FCH067N65S3-F155 from ON Semiconductor is a powerful, efficient, and reliable MOSFET that is perfectly suited for a variety of high-demand applications. Its combination of low on-resistance, high-temperature operation, robust design, fast switching capabilities, and environmental compliance makes it a top choice for engineers and designers looking to enhance their power conversion systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1839 $50.2068
26+ $3.9140 $101.7640
40+ $3.7791 $151.1640
57+ $3.5091 $200.0187
75+ $3.3742 $253.0650
93+ $3.2392 $301.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess