EN
  • EN
  • DE

FDB0190N807L

Part No FDB0190N807L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 270A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 42 Weeks
Features N-Channel 80 V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-7, D2Pak (6 Leads + Tab)
Case / Package TO-263-7
Family Name FDB0190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB0190N807LTR, FDB0190N807LCT, FDB0190N807LDKR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918981-FDB0190N807L
Ultra Librarian 3D Model Ultra Librarian FDB0190N807L CAD Model

Description

The FDB0190N807L from ON Semiconductor is a cutting-edge N-channel PowerTrench® MOSFET that is engineered to deliver high efficiency and power density for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that help designers meet the challenging demands of modern electronic circuits.

Key Features

  • Low R<sub>DS(on): The FDB0190N807L boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications. This feature is especially beneficial in high-current environments.
  • High Current Rating: With a continuous drain current (I<sub>D) of 119 A, this MOSFET can handle significant power, making it suitable for demanding tasks such as power supplies and motor control.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, which is known for its excellent thermal characteristics, ensuring reliable operation even under high power dissipation scenarios.
  • Fast Switching: The FDB0190N807L is designed with fast switching in mind, reducing switching losses and improving performance in high-frequency applications.

Applications

The versatility of the FDB0190N807L MOSFET makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switch mode power supplies (SMPS)
  • High-efficiency power inverters

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 80 V Continuous Drain Current (I<sub>D) 119 A Power Dissipation (P<sub>D) 375 W R<sub>DS(on) 1.9 mΩ Package TO-263 (D2PAK)

With its robust design and high-performance capabilities, the FDB0190N807L MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6683 $58.3415
11+ $9.5740 $105.3140
17+ $9.2749 $157.6733
23+ $8.9757 $206.4411
29+ $8.6765 $251.6185
39+ $7.7789 $303.3771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess